0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.1UF 100V X7R 0805 Product overview: GCD21BR72A104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCD21BR72A104KA01
CAP CER 0.1UF 100V X7R 0805
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-14407-2-ND | 490-14407-6-ND | 60-GCD21BR72A104KA01L | GCD21BR72A104KA01L | 64AJ4160 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.1UF 100V Capacitor | Ceramic Capacitors | Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |