Murata Electronics Ceramic Capacitors GCD21BR71H473KA01L

Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCD21BR71H473KA01LTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCD21BR71H473KA01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCD21BR71H473KA01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCD21BR71H473KA01L
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Supplier's Site
Ceramic Capacitors - GCD21BR71H473KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCD21BR71H473KA01L
Ceramic Capacitors GCD21BR71H473KA01L
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCD21BR71H473KA01LTR-ND 490-GCD21BR71H473KA01LDKR-ND GCD21BR71H473KA01L GCD21BR71H473KA01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details