Murata Electronics Ceramic Capacitors GCD188R71H562KA01D

Description
CAP CER 5600PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 5600PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCD188R71H562KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 50V X7R 0603

CAP CER 5600PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCD188R71H562KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCD188R71H562KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 50V X7R 0603

CAP CER 5600PF 50V X7R 0603

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.0056uF 50V Capacitor
60-GCD188R71H562KA01D
Automotive SMD 0.0056uF 50V Capacitor 60-GCD188R71H562KA01D
Cap Ceramic 0.0056uF 50V X7R 10% Pad SMD 0603 Fail Safe 125°C T/R Automotive AEC-Q200 Product overview: GCD188R71H562KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0056uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.0056uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCD188R71H562KA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0056uF 50V X7R 10% Pad SMD 0603 Fail Safe 125°C T/R Automotive AEC-Q200 Product overview: GCD188R71H562KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0056uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.0056uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCD188R71H562KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCD188R71H562KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCD188R71H562KA01D
Ceramic Capacitors GCD188R71H562KA01D
CAP CER

CAP CER

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCD188R71H562KA01DCT-ND 490-GCD188R71H562KA01DDKR-ND 60-GCD188R71H562KA01D GCD188R71H562KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 0.0056uF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011544-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers