Murata Electronics Ceramic Capacitors GCD188R71H152KA01D

Description
CAP CER 1500PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 1500PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCD188R71H152KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 50V X7R 0603

CAP CER 1500PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCD188R71H152KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 50V X7R 0603

CAP CER 1500PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCD188R71H152KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - GCD188R71H152KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCD188R71H152KA01D
Ceramic Capacitors GCD188R71H152KA01D
CAP CER

CAP CER

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCD188R71H152KA01DDKR-ND 490-GCD188R71H152KA01DCT-ND GCD188R71H152KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details