Murata Electronics Ceramic Capacitors GCD188R71E473KA01D

Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCD188R71E473KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCD188R71E473KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCD188R71E473KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - GCD188R71E473KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCD188R71E473KA01D
Ceramic Capacitors GCD188R71E473KA01D
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCD188R71E473KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCD188R71E473KA01D
25V 47nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 47nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCD188R71E473KA01DTR-ND 490-GCD188R71E473KA01DDKR-ND GCD188R71E473KA01D GCD188R71E473KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB202K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C11AH0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers