Murata Electronics Ceramic Capacitors GC355DD72W224KX01L

Description
0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14014-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14014-1-ND
Ceramic Capacitors 490-14014-1-ND
0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14014-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14014-2-ND
Ceramic Capacitors 490-14014-2-ND
0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14014-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14014-6-ND
Ceramic Capacitors 490-14014-6-ND
0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

0.22µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GC355DD72W224KX01L
CAP CER 0.22UF 450V X7T 2220

CAP CER 0.22UF 450V X7T 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-14014-1-ND 490-14014-6-ND GC355DD72W224KX01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details