Murata Electronics Ceramic Capacitors GC355DD72J154KX01L

Description
0.15µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14013-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14013-2-ND
Ceramic Capacitors 490-14013-2-ND
0.15µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - GC355DD72J154KX01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GC355DD72J154KX01L
Ceramic Capacitors GC355DD72J154KX01L
CAP CER 0.15UF 630V X7T 2220

CAP CER 0.15UF 630V X7T 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-14013-2-ND GC355DD72J154KX01L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details