Murata Electronics Ceramic Capacitors GC355DD72J104KX01L

Description
0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14012-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14012-1-ND
Ceramic Capacitors 490-14012-1-ND
0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14012-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14012-6-ND
Ceramic Capacitors 490-14012-6-ND
0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14012-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14012-2-ND
Ceramic Capacitors 490-14012-2-ND
0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 630V Capacitor
60-GC355DD72J104KX01L
0.1UF 630V Capacitor 60-GC355DD72J104KX01L
CAP CER 0.1UF 630V X7T 2220 Product overview: GC355DD72J104KX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GC355DD72J104KX01 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 630V X7T 2220 Product overview: GC355DD72J104KX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GC355DD72J104KX01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Operating Temperature: -40°C ~ 85°C Applications: Board Mount Package / Case: 11-PowerFQFN Module Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Operating Temperature: -40°C ~ 85°C
Applications: Board Mount
Package / Case: 11-PowerFQFN Module
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet
Ceramic Capacitors - GC355DD72J104KX01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GC355DD72J104KX01L
Ceramic Capacitors GC355DD72J104KX01L
CAP CER 0.1UF 630V X7T 2220

CAP CER 0.1UF 630V X7T 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14012-1-ND 490-14012-6-ND 60-GC355DD72J104KX01L GC355DD72J104KX01L
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 630V Capacitor Connectors,Interconnects Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details