Murata Electronics 0.68UF 250V Capacitor GC355DD72E684KX01L

Description
CAP CER 0.68UF 250V X7T 2220 Product overview: GC355DD72E684KX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GC355DD72E684KX01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.68UF 250V X7T 2220 Product overview: GC355DD72E684KX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GC355DD72E684KX01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.68UF 250V Capacitor
60-GC355DD72E684KX01L
0.68UF 250V Capacitor 60-GC355DD72E684KX01L
CAP CER 0.68UF 250V X7T 2220 Product overview: GC355DD72E684KX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GC355DD72E684KX01 L can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 250V X7T 2220 Product overview: GC355DD72E684KX01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GC355DD72E684KX01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14011-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14011-2-ND
Ceramic Capacitors 490-14011-2-ND
0.68µF ±10% 250V Ceramic Capacitor X7T 2220 (5750 Metric)

0.68µF ±10% 250V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14011-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14011-1-ND
Ceramic Capacitors 490-14011-1-ND
0.68µF ±10% 250V Ceramic Capacitor X7T 2220 (5750 Metric)

0.68µF ±10% 250V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14011-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14011-6-ND
Ceramic Capacitors 490-14011-6-ND
0.68µF ±10% 250V Ceramic Capacitor X7T 2220 (5750 Metric)

0.68µF ±10% 250V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - GC355DD72E684KX01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GC355DD72E684KX01L
Ceramic Capacitors GC355DD72E684KX01L
CAP CER 0.68UF 250V X7T 2220

CAP CER 0.68UF 250V X7T 2220

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GC355DD72E684KX01L
CAP CER 0.68UF 250V X7T 2220

CAP CER 0.68UF 250V X7T 2220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GC355DD72E684KX01L 490-14011-2-ND 490-14011-6-ND GC355DD72E684KX01L GC355DD72E684KX01L
Product Name 0.68UF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details