Murata Electronics Ceramic Capacitors GC343QD72E224KX01L

Description
0.22µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14009-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14009-2-ND
Ceramic Capacitors 490-14009-2-ND
0.22µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14009-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14009-1-ND
Ceramic Capacitors 490-14009-1-ND
0.22µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14009-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14009-6-ND
Ceramic Capacitors 490-14009-6-ND
0.22µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GC343QD72E224KX01L
CAP CER 0.22UF 250V X7T 1812

CAP CER 0.22UF 250V X7T 1812

Supplier's Site
Ceramic Capacitors - GC343QD72E224KX01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GC343QD72E224KX01L
Ceramic Capacitors GC343QD72E224KX01L
CAP CER 0.22UF 250V X7T 1812

CAP CER 0.22UF 250V X7T 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14009-2-ND 490-14009-6-ND GC343QD72E224KX01L GC343QD72E224KX01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1701080 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101202U200EJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers