Murata Electronics Ceramic Capacitors GC343DD72J683KX01L

Description
0.068µF ±10% 630V Ceramic Capacitor X7T 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 630V Ceramic Capacitor X7T 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14007-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14007-2-ND
Ceramic Capacitors 490-14007-2-ND
0.068µF ±10% 630V Ceramic Capacitor X7T 1812 (4532 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GC343DD72J683KX01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GC343DD72J683KX01L
Ceramic Capacitors GC343DD72J683KX01L
CAP CER 0.068UF 630V X7T 1812

CAP CER 0.068UF 630V X7T 1812

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GC343DD72J683KX01L
CAP CER 0.068UF 630V X7T 1812

CAP CER 0.068UF 630V X7T 1812

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-14007-2-ND GC343DD72J683KX01L GC343DD72J683KX01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC4A102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1908292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH0R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details