Murata Electronics Ceramic Capacitors GC332DD72J333KX01L

Description
0.033µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14000-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14000-2-ND
Ceramic Capacitors 490-14000-2-ND
0.033µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.033µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14000-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14000-6-ND
Ceramic Capacitors 490-14000-6-ND
0.033µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.033µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14000-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14000-1-ND
Ceramic Capacitors 490-14000-1-ND
0.033µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

0.033µF ±10% 630V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GC332DD72J333KX01L
CAP CER 0.033UF 630V X7T 1210

CAP CER 0.033UF 630V X7T 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-14000-2-ND 490-14000-6-ND GC332DD72J333KX01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details