Murata Electronics Ceramic Capacitors GC331BD72J103KX01L

Description
10000pF ±10% 630V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 630V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13993-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13993-2-ND
Ceramic Capacitors 490-13993-2-ND
10000pF ±10% 630V Ceramic Capacitor X7T 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13993-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13993-6-ND
Ceramic Capacitors 490-13993-6-ND
10000pF ±10% 630V Ceramic Capacitor X7T 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13993-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13993-1-ND
Ceramic Capacitors 490-13993-1-ND
10000pF ±10% 630V Ceramic Capacitor X7T 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GC331BD72J103KX01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GC331BD72J103KX01L
Ceramic Capacitors GC331BD72J103KX01L
CAP CER 10000PF 630V X7T 1206

CAP CER 10000PF 630V X7T 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GC331BD72J103KX01L
CAP CER 10000PF 630V X7T 1206

CAP CER 10000PF 630V X7T 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-13993-2-ND 490-13993-6-ND GC331BD72J103KX01L GC331BD72J103KX01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK06BX563K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details