Murata Electronics Ceramic Capacitors GC331AD72E333KX01D

Description
0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13989-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13989-2-ND
Ceramic Capacitors 490-13989-2-ND
0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13989-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13989-6-ND
Ceramic Capacitors 490-13989-6-ND
0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13989-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13989-1-ND
Ceramic Capacitors 490-13989-1-ND
0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-13989-2-ND 490-13989-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details