Murata Electronics Ceramic Capacitors GC321AD7LP103KX18J

Description
CAP CER 10000PF 450V X7T 0805
Request a Quote Datasheet
Description
CAP CER 10000PF 450V X7T 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GC321AD7LP103KX18JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 450V X7T 0805

CAP CER 10000PF 450V X7T 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GC321AD7LP103KX18JTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 450V X7T 0805

CAP CER 10000PF 450V X7T 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GC321AD7LP103KX18JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 450V X7T 0805

CAP CER 10000PF 450V X7T 0805

Buy Now Datasheet
Ceramic Capacitors - GC321AD7LP103KX18J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GC321AD7LP103KX18J
Ceramic Capacitors GC321AD7LP103KX18J
CAP MLCC .01UF 450V X7T 0805

CAP MLCC .01UF 450V X7T 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GC321AD7LP103KX18JDKR-ND 490-GC321AD7LP103KX18JTR-ND GC321AD7LP103KX18J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details