Murata Electronics Ceramic Capacitors GA355QR7GF182KW01L

Description
1800pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3479-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3479-6-ND
Ceramic Capacitors 490-3479-6-ND
1800pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

1800pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3479-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3479-1-ND
Ceramic Capacitors 490-3479-1-ND
1800pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

1800pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3479-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3479-2-ND
Ceramic Capacitors 490-3479-2-ND
1800pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

1800pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
1800PF Capacitor
60-GA355QR7GF182KW01L
1800PF Capacitor 60-GA355QR7GF182KW01L
CAP CER 1800PF 250VAC X7R 2220 Product overview: GA355QR7GF182KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355QR7GF182KW01 L can be used for catalog matching and distributor lookup.

CAP CER 1800PF 250VAC X7R 2220 Product overview: GA355QR7GF182KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355QR7GF182KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331372-GA355QR7GF182KW01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331372-GA355QR7GF182KW01L
Capacitors - Ceramic Capacitors 1331372-GA355QR7GF182KW01L
Manufacturer: Murata Electronics Win Source Part Number: 1331372-GA355QR7GF18 2KW01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Applications: Safety Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 1800 pF Tolerance: ±10% Voltage - Rated: 250VAC Temperature Coefficient: X7R Ratings: X1, Y2 Thickness (Max): 0.059" (1.50mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2220 (5750 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-3479-6,490-3479- 2,490-3479-1 Base Product Number: GA355QR7GF RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331372-GA355QR7GF182KW01L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Applications: Safety
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 1800 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Temperature Coefficient: X7R
Ratings: X1, Y2
Thickness (Max): 0.059" (1.50mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2220 (5750 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-3479-6,490-3479-2,490-3479-1
Base Product Number: GA355QR7GF
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GA355QR7GF182KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA355QR7GF182KW01L
Ceramic Capacitors GA355QR7GF182KW01L
CAP CER 1800PF 250VAC X7R 2220

CAP CER 1800PF 250VAC X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3479-6-ND 490-3479-1-ND 60-GA355QR7GF182KW01L 1331372-GA355QR7GF182KW01L GA355QR7GF182KW01L
Product Name Ceramic Capacitors Ceramic Capacitors 1800PF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PPS700KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - C17CF1R1B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers