Murata Power Solutions Ceramic Capacitors GA355ER7GB473KW01L

Description
0.047µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11146-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11146-6-ND
Ceramic Capacitors 490-11146-6-ND
0.047µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

0.047µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11146-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11146-1-ND
Ceramic Capacitors 490-11146-1-ND
0.047µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

0.047µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11146-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11146-2-ND
Ceramic Capacitors 490-11146-2-ND
0.047µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

0.047µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF Capacitor
60-GA355ER7GB473KW01L
0.047UF Capacitor 60-GA355ER7GB473KW01L
CAP CER 0.047UF 250VAC X7R 2220 Product overview: GA355ER7GB473KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355ER7GB473KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 250VAC X7R 2220 Product overview: GA355ER7GB473KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355ER7GB473KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GA355ER7GB473KW01L - 872577-GA355ER7GB473KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GA355ER7GB473KW01L
872577-GA355ER7GB473KW01L
Ceramic Capacitors - GA355ER7GB473KW01L 872577-GA355ER7GB473KW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 872577-GA355ER7GB473 KW01L Series: GA3 Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GA355ER7GB Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: GA355ER7GB473KW01L-N D, 490-11146-1, 490-11146-2, 490-11146-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872577-GA355ER7GB473KW01L
Series: GA3
Operating Temperature Range: -55°C ~ 125°C
Features: 0.047 µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GA355ER7GB
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: GA355ER7GB473KW01L-ND, 490-11146-1, 490-11146-2, 490-11146-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1138720P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1138720P
MLCCs - Multilayer Ceramic Capacitors 1138720P
Murata GA355ER7GB473KW01L

Murata GA355ER7GB473KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1138720 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1138720
MLCCs - Multilayer Ceramic Capacitors 1138720
Murata GA355ER7GB473KW01L

Murata GA355ER7GB473KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692713 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692713
MLCCs - Multilayer Ceramic Capacitors 1692713
Murata GA355ER7GB473KW01L

Murata GA355ER7GB473KW01L

Supplier's Site
Ceramic Capacitors - GA355ER7GB473KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA355ER7GB473KW01L
Ceramic Capacitors GA355ER7GB473KW01L
CAP CER 0.047UF 250VAC X7R 2220

CAP CER 0.047UF 250VAC X7R 2220

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GA355ER7GB473KW01L
CAP CER 0.047UF 250VAC X7R 2220

CAP CER 0.047UF 250VAC X7R 2220

Supplier's Site
Cap, 0.047Uf, 250V, Mlcc, 2220 Rohs Compliant Murata - 65AH6857 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 250V, Mlcc, 2220 Rohs Compliant Murata
65AH6857
Cap, 0.047Uf, 250V, Mlcc, 2220 Rohs Compliant Murata 65AH6857
CAP, 0.047UF, 250V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 0.047UF, 250V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Ga3 Series, 47000 Pf, 10%, X7R, 250 Vac, 2220 [5650 Metric] Rohs Compliant Murata - 53W0306 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ga3 Series, 47000 Pf, 10%, X7R, 250 Vac, 2220 [5650 Metric] Rohs Compliant Murata
53W0306
Multilayer Ceramic Capacitor, Ga3 Series, 47000 Pf, 10%, X7R, 250 Vac, 2220 [5650 Metric] Rohs Compliant Murata 53W0306
Multilayer Ceramic Capacitor, GA3 Series, 47000 pF, - 10%, X7R, 250 VAC, 2220 [5650 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GA3 Series, 47000 pF, - 10%, X7R, 250 VAC, 2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11146-6-ND 490-11146-1-ND 60-GA355ER7GB473KW01L 872577-GA355ER7GB473KW01L 1138720P 1138720 GA355ER7GB473KW01L GA355ER7GB473KW01L 65AH6857 53W0306
Product Name Ceramic Capacitors Ceramic Capacitors 0.047UF Capacitor Ceramic Capacitors - GA355ER7GB473KW01L MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 0.047Uf, 250V, Mlcc, 2220 Rohs Compliant Murata Multilayer Ceramic Capacitor, Ga3 Series, 47000 Pf, 10%, X7R, 250 Vac, 2220 [5650 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/011538 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details