Murata Power Solutions 4700PF Capacitor GA355DR7GF472KW01L

Description
CAP CER 4700PF 250VAC X7R 2220 Product overview: GA355DR7GF472KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GF472KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4700PF 250VAC X7R 2220 Product overview: GA355DR7GF472KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GF472KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700PF Capacitor
60-GA355DR7GF472KW01L
4700PF Capacitor 60-GA355DR7GF472KW01L
CAP CER 4700PF 250VAC X7R 2220 Product overview: GA355DR7GF472KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GF472KW01 L can be used for catalog matching and distributor lookup.

CAP CER 4700PF 250VAC X7R 2220 Product overview: GA355DR7GF472KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GF472KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6530636 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6530636
MLCCs - Multilayer Ceramic Capacitors 6530636
Murata GA355DR7GF472KW01L

Murata GA355DR7GF472KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6530636P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6530636P
MLCCs - Multilayer Ceramic Capacitors 6530636P
Murata GA355DR7GF472KW01L

Murata GA355DR7GF472KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693884 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693884
MLCCs - Multilayer Ceramic Capacitors 1693884
Murata GA355DR7GF472KW01L

Murata GA355DR7GF472KW01L

Supplier's Site
Ceramic Capacitors - 490-3482-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3482-2-ND
Ceramic Capacitors 490-3482-2-ND
4700pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

4700pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3482-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3482-1-ND
Ceramic Capacitors 490-3482-1-ND
4700pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

4700pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3482-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3482-6-ND
Ceramic Capacitors 490-3482-6-ND
4700pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

4700pF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Cap, 4700Pf, 250Vac, 10%, X7R, 2220; Capacitance Murata - 03AC2489 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 250Vac, 10%, X7R, 2220; Capacitance Murata
03AC2489
Cap, 4700Pf, 250Vac, 10%, X7R, 2220; Capacitance Murata 03AC2489
CAP, 4700PF, 250VAC, 10%, X7R, 2220; Capacitance:4700pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA3 Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 250VAC, 10%, X7R, 2220; Capacitance:4700pF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA3 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 4700Pf, 250Vac, 2220; Capacitance Murata - 74R4272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4700Pf, 250Vac, 2220; Capacitance Murata
74R4272
Cap, Mlcc, X7R, 4700Pf, 250Vac, 2220; Capacitance Murata 74R4272
CAP, MLCC, X7R, 4700PF, 250VAC, 2220; Capacitance:4700pF; Voltage(DC):-; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA3 Series; Product Length:5.7mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 4700PF, 250VAC, 2220; Capacitance:4700pF; Voltage(DC):-; Capacitor Case / Package:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA3 Series; Product Length:5.7mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GA355DR7GF472KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA355DR7GF472KW01L
Ceramic Capacitors GA355DR7GF472KW01L
CAP CER 4700PF 250VAC X7R 2220

CAP CER 4700PF 250VAC X7R 2220

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
GA355DR7GF472KW01L
Capacitors >> Suppression Capacitors GA355DR7GF472KW01L
4.7nF ±10% X1,Y2 250V 2220 Suppression Capacitors ROHS

4.7nF ±10% X1,Y2 250V 2220 Suppression Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GA355DR7GF472KW01L 6530636 6530636P 490-3482-2-ND 490-3482-6-ND 03AC2489 74R4272 GA355DR7GF472KW01L GA355DR7GF472KW01L
Product Name 4700PF Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 250Vac, 10%, X7R, 2220; Capacitance Murata Cap, Mlcc, X7R, 4700Pf, 250Vac, 2220; Capacitance Murata Ceramic Capacitors Capacitors >> Suppression Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1833348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH150K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details