Murata Power Solutions Ceramic Capacitors GA355DR7GB223KW01L

Description
0.022µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote
Description
0.022µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, GA3 Series, has a capacitance of 22000 pF with a tolerance of ±10%. It is rated for a voltage of 250 Vac and features X7R temperature characteristics, which allow for a capacitance change rate of ±15.0% over a temperature range of -55 to 125°C. The capacitor is packaged in a 2220 size (5.7 mm x 5.0 mm x 2.0 mm) and is RoHS compliant. It is suitable for applications requiring stable capacitance under varying temperature conditions. The product is available in minimum quantities of 1000 pieces on a oÜ180mm embossed tape reel.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, GA3 Series, has a capacitance of 22000 pF with a tolerance of ±10%. It is rated for a voltage of 250 Vac and features X7R temperature characteristics, which allow for a capacitance change rate of ±15.0% over a temperature range of -55 to 125°C. The capacitor is packaged in a 2220 size (5.7 mm x 5.0 mm x 2.0 mm) and is RoHS compliant. It is suitable for applications requiring stable capacitance under varying temperature conditions. The product is available in minimum quantities of 1000 pieces on a oÜ180mm embossed tape reel.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5918-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5918-2-ND
Ceramic Capacitors 490-5918-2-ND
0.022µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

0.022µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5918-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5918-1-ND
Ceramic Capacitors 490-5918-1-ND
0.022µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

0.022µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5918-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5918-6-ND
Ceramic Capacitors 490-5918-6-ND
0.022µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

0.022µF ±10% 250VAC Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Electronic Wholesale - GA355DR7GB223KW01L - 758481-GA355DR7GB223KW01L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - GA355DR7GB223KW01L
758481-GA355DR7GB223KW01L
Electronic Wholesale - GA355DR7GB223KW01L 758481-GA355DR7GB223KW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 758481-GA355DR7GB223 KW01L Packaging: Reel Mounting Style: SMT, MLCC Applications: Safety Capacitance: 0.022μF Tolerance: ±10% Voltage - Rated: 250VAC Temperature Coefficient: X7R Ratings: X2 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2220 (5750 Metric) Thickness (Maximum): 0.059" (1.50mm) Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 758481-GA355DR7GB223KW01L
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: Safety
Capacitance: 0.022μF
Tolerance: ±10%
Voltage - Rated: 250VAC
Temperature Coefficient: X7R
Ratings: X2
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2220 (5750 Metric)
Thickness (Maximum): 0.059" (1.50mm)
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)

Buy Now
Singapore, Singapore
0.022UF Capacitor
60-GA355DR7GB223KW01L
0.022UF Capacitor 60-GA355DR7GB223KW01L
CAP CER 0.022UF 250VAC X7R 2220 Product overview: GA355DR7GB223KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GB223KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 250VAC X7R 2220 Product overview: GA355DR7GB223KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GB223KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GA355DR7GB223KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA355DR7GB223KW01L
Ceramic Capacitors GA355DR7GB223KW01L
CAP CER 0.022UF 250VAC X7R 2220

CAP CER 0.022UF 250VAC X7R 2220

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Ga3 Series, 22000 Pf, 10%, X7R, 250 Vac, 2220 [5650 Metric] Rohs Compliant Murata - 53W0304 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ga3 Series, 22000 Pf, 10%, X7R, 250 Vac, 2220 [5650 Metric] Rohs Compliant Murata
53W0304
Multilayer Ceramic Capacitor, Ga3 Series, 22000 Pf, 10%, X7R, 250 Vac, 2220 [5650 Metric] Rohs Compliant Murata 53W0304
Multilayer Ceramic Capacitor, GA3 Series, 22000 pF, - 10%, X7R, 250 VAC, 2220 [5650 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GA3 Series, 22000 pF, - 10%, X7R, 250 VAC, 2220 [5650 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5918-2-ND 490-5918-6-ND 758481-GA355DR7GB223KW01L 60-GA355DR7GB223KW01L GA355DR7GB223KW01L 53W0304
Product Name Ceramic Capacitors Ceramic Capacitors Electronic Wholesale - GA355DR7GB223KW01L 0.022UF Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, Ga3 Series, 22000 Pf, 10%, X7R, 250 Vac, 2220 [5650 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 103PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers