1800pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
1800pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
1800pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 1800PF 250VAC X7R 1812
CAP CER 1800PF 250VAC X7R 1812
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-3491-6-ND | 490-3491-1-ND | GA343QR7GD182KW01L | GA343QR7GD182KW01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 250 volts | 250 volts | 250 volts |