CAP CER 680PF 250VAC X7R 1808
CAP CER 680PF 250VAC X7R 1808
680pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
CAP CER 680PF 250VAC X7R 1808 Product overview: GA342QR7GF681KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342QR7GF681KW01
CAP, 680PF, 250VAC, 10%, X7R, 1808, REEL; Capacitance:680pF; Voltage Rating:250VAC; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA3 Series; Operating RoHS Compliant: Yes
Multilayer Ceramic Capacitor, GA3 Series, 680 pF, - 10%, X7R, 250 V, 1808 [4520 Metric] RoHS Compliant: Yes
CAP CER 680PF 250VAC X7R 1808
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-7991-1-ND | 490-7991-6-ND | 60-GA342QR7GF681KW01L | 03AC2488 | 74R4267 | GA342QR7GF681KW01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 680PF Capacitor | Cap, 680Pf, 250Vac, 10%, X7R, 1808, Reel; Capacitance Murata | Multilayer Ceramic Capacitor, Ga3 Series, 680 Pf, 10%, X7R, 250 V, 1808 [4520 Metric] Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 250 volts | 250 volts |