Murata Power Solutions Ceramic Capacitors GA342QR7GF101KW01L

Description
100pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
100pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3471-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3471-6-ND
Ceramic Capacitors 490-3471-6-ND
100pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

100pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3471-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3471-2-ND
Ceramic Capacitors 490-3471-2-ND
100pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

100pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3471-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3471-1-ND
Ceramic Capacitors 490-3471-1-ND
100pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

100pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF Capacitor
60-GA342QR7GF101KW01L
100PF Capacitor 60-GA342QR7GF101KW01L
CAP CER 100PF 250VAC X7R 1808 Product overview: GA342QR7GF101KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342QR7GF101KW01 L can be used for catalog matching and distributor lookup.

CAP CER 100PF 250VAC X7R 1808 Product overview: GA342QR7GF101KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342QR7GF101KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 100Pf, 250V, Mlcc, 1808 Rohs Compliant Murata - 65AH6851 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 250V, Mlcc, 1808 Rohs Compliant Murata
65AH6851
Cap, 100Pf, 250V, Mlcc, 1808 Rohs Compliant Murata 65AH6851
CAP, 100PF, 250V, MLCC, 1808 ROHS COMPLIANT: YES

CAP, 100PF, 250V, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Ga3 Series, 100 Pf, 10%, X7R, 250 V, 1808 [4520 Metric] Rohs Compliant Murata - 74R4265 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ga3 Series, 100 Pf, 10%, X7R, 250 V, 1808 [4520 Metric] Rohs Compliant Murata
74R4265
Multilayer Ceramic Capacitor, Ga3 Series, 100 Pf, 10%, X7R, 250 V, 1808 [4520 Metric] Rohs Compliant Murata 74R4265
Multilayer Ceramic Capacitor, GA3 Series, 100 pF, - 10%, X7R, 250 V, 1808 [4520 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GA3 Series, 100 pF, - 10%, X7R, 250 V, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GA342QR7GF101KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA342QR7GF101KW01L
Ceramic Capacitors GA342QR7GF101KW01L
CAP CER 100PF 250VAC X7R 1808

CAP CER 100PF 250VAC X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3471-6-ND 490-3471-2-ND 60-GA342QR7GF101KW01L 65AH6851 74R4265 GA342QR7GF101KW01L
Product Name Ceramic Capacitors Ceramic Capacitors 100PF Capacitor Cap, 100Pf, 250V, Mlcc, 1808 Rohs Compliant Murata Multilayer Ceramic Capacitor, Ga3 Series, 100 Pf, 10%, X7R, 250 V, 1808 [4520 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details