Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GA342QR7GD102KW01L

Description
Murata GA342QR7GD102KW01L
Request a Quote Datasheet
Description
Murata GA342QR7GD102KW01L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6197835P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6197835P
MLCCs - Multilayer Ceramic Capacitors 6197835P
Murata GA342QR7GD102KW01L

Murata GA342QR7GD102KW01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692936 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692936
MLCCs - Multilayer Ceramic Capacitors 1692936
Murata GA342QR7GD102KW01L

Murata GA342QR7GD102KW01L

Supplier's Site
Ceramic Capacitors - 490-3489-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3489-6-ND
Ceramic Capacitors 490-3489-6-ND
1000pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3489-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3489-1-ND
Ceramic Capacitors 490-3489-1-ND
1000pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3489-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3489-2-ND
Ceramic Capacitors 490-3489-2-ND
1000pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF Capacitor
60-GA342QR7GD102KW01L
1000PF Capacitor 60-GA342QR7GD102KW01L
CAP CER 1000PF 250VAC X7R 1808 Product overview: GA342QR7GD102KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342QR7GD102KW01 L can be used for catalog matching and distributor lookup.

CAP CER 1000PF 250VAC X7R 1808 Product overview: GA342QR7GD102KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342QR7GD102KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1000Pf, 250Vac, Mlcc, 1808 Rohs Compliant Murata - 65AH6846 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 250Vac, Mlcc, 1808 Rohs Compliant Murata
65AH6846
Cap, 1000Pf, 250Vac, Mlcc, 1808 Rohs Compliant Murata 65AH6846
CAP, 1000PF, 250VAC, MLCC, 1808 ROHS COMPLIANT: YES

CAP, 1000PF, 250VAC, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1000Pf, 250Vac, Mlcc, 1808 Rohs Compliant Murata - 92AH8155 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 250Vac, Mlcc, 1808 Rohs Compliant Murata
92AH8155
Cap, 1000Pf, 250Vac, Mlcc, 1808 Rohs Compliant Murata 92AH8155
CAP, 1000PF, 250VAC, MLCC, 1808 ROHS COMPLIANT: YES

CAP, 1000PF, 250VAC, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GA342QR7GD102KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA342QR7GD102KW01L
Ceramic Capacitors GA342QR7GD102KW01L
CAP CER 1000PF 250VAC X7R 1808

CAP CER 1000PF 250VAC X7R 1808

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6197835P 1692936 490-3489-6-ND 490-3489-1-ND 60-GA342QR7GD102KW01L 65AH6846 GA342QR7GD102KW01L
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 1000PF Capacitor Cap, 1000Pf, 250Vac, Mlcc, 1808 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
WVAC 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details