Murata Electronics Ceramic Capacitors GA342DR7GF221KW02L

Description
220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3473-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3473-1-ND
Ceramic Capacitors 490-3473-1-ND
220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3473-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3473-6-ND
Ceramic Capacitors 490-3473-6-ND
220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3473-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3473-2-ND
Ceramic Capacitors 490-3473-2-ND
220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

220pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Singapore, Singapore
220PF Capacitor
60-GA342DR7GF221KW02L
220PF Capacitor 60-GA342DR7GF221KW02L
CAP CER 220PF 250VAC X7R 1808 Product overview: GA342DR7GF221KW02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342DR7GF221KW02 L can be used for catalog matching and distributor lookup.

CAP CER 220PF 250VAC X7R 1808 Product overview: GA342DR7GF221KW02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342DR7GF221KW02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
GA342DR7GF221KW02L
Capacitors >> Suppression Capacitors GA342DR7GF221KW02L
220pF ±10% 1808 Suppression Capacitors ROHS

220pF ±10% 1808 Suppression Capacitors ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GA342DR7GF221KW02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA342DR7GF221KW02L
Ceramic Capacitors GA342DR7GF221KW02L
CAP CER 220PF 250VAC X7R 1808

CAP CER 220PF 250VAC X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3473-1-ND 490-3473-6-ND 60-GA342DR7GF221KW02L GA342DR7GF221KW02L GA342DR7GF221KW02L
Product Name Ceramic Capacitors Ceramic Capacitors 220PF Capacitor Capacitors >> Suppression Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details