Murata Power Solutions Newest Parts - GA342DR7GF102KW02L GA342DR7GF102KW02L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 730997-GA342DR7GF102 KW02L Packaging: Reel Mounting Style: SMT, MLCC Applications: Safety Capacitance: 1000pF Tolerance: ±10% Voltage - Rated: 250VAC Temperature Coefficient: X7R Ratings: X1, Y2 Family Name: GA3 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1808 (4520 Metric) Thickness (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): 1808JA250102KXTPY2; SC1808KKX7RTBB102; 1808JA250102KXBPY2; 302R29W102KF3E-****- SC; Introduction Date: October 27, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 730997-GA342DR7GF102 KW02L Packaging: Reel Mounting Style: SMT, MLCC Applications: Safety Capacitance: 1000pF Tolerance: ±10% Voltage - Rated: 250VAC Temperature Coefficient: X7R Ratings: X1, Y2 Family Name: GA3 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1808 (4520 Metric) Thickness (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): 1808JA250102KXTPY2; SC1808KKX7RTBB102; 1808JA250102KXBPY2; 302R29W102KF3E-****- SC; Introduction Date: October 27, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - GA342DR7GF102KW02L - 730997-GA342DR7GF102KW02L - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - GA342DR7GF102KW02L
730997-GA342DR7GF102KW02L
Newest Parts - GA342DR7GF102KW02L 730997-GA342DR7GF102KW02L
Manufacturer: Murata Electronics North America Win Source Part Number: 730997-GA342DR7GF102 KW02L Packaging: Reel Mounting Style: SMT, MLCC Applications: Safety Capacitance: 1000pF Tolerance: ±10% Voltage - Rated: 250VAC Temperature Coefficient: X7R Ratings: X1, Y2 Family Name: GA3 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1808 (4520 Metric) Thickness (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): 1808JA250102KXTPY2; SC1808KKX7RTBB102; 1808JA250102KXBPY2; 302R29W102KF3E-****- SC; Introduction Date: October 27, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 730997-GA342DR7GF102KW02L
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: Safety
Capacitance: 1000pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Temperature Coefficient: X7R
Ratings: X1, Y2
Family Name: GA3
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1808 (4520 Metric)
Thickness (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): 1808JA250102KXTPY2; SC1808KKX7RTBB102; 1808JA250102KXBPY2; 302R29W102KF3E-****-SC;
Introduction Date: October 27, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)

Buy Now Datasheet
Singapore, Singapore
1000PF Capacitor
60-GA342DR7GF102KW02L
1000PF Capacitor 60-GA342DR7GF102KW02L
CAP CER 1000PF 250VAC X7R 1808 Product overview: GA342DR7GF102KW02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342DR7GF102KW02 L can be used for catalog matching and distributor lookup.

CAP CER 1000PF 250VAC X7R 1808 Product overview: GA342DR7GF102KW02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342DR7GF102KW02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-7989-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7989-1-ND
Ceramic Capacitors 490-7989-1-ND
1000pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7989-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7989-2-ND
Ceramic Capacitors 490-7989-2-ND
1000pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7989-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7989-6-ND
Ceramic Capacitors 490-7989-6-ND
1000pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7900553P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7900553P
MLCCs - Multilayer Ceramic Capacitors 7900553P
Murata GA342DR7GF102KW02L

Murata GA342DR7GF102KW02L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7900553 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7900553
MLCCs - Multilayer Ceramic Capacitors 7900553
Murata GA342DR7GF102KW02L

Murata GA342DR7GF102KW02L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696357 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696357
MLCCs - Multilayer Ceramic Capacitors 1696357
Murata GA342DR7GF102KW02L

Murata GA342DR7GF102KW02L

Supplier's Site
Multilayer Ceramic Capacitor, Ga3 Series, 1000 Pf, 10%, X7R, 250 V, 1808 [4520 Metric] Rohs Compliant Murata - 74R4262 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ga3 Series, 1000 Pf, 10%, X7R, 250 V, 1808 [4520 Metric] Rohs Compliant Murata
74R4262
Multilayer Ceramic Capacitor, Ga3 Series, 1000 Pf, 10%, X7R, 250 V, 1808 [4520 Metric] Rohs Compliant Murata 74R4262
Multilayer Ceramic Capacitor, GA3 Series, 1000 pF, - 10%, X7R, 250 V, 1808 [4520 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GA3 Series, 1000 pF, - 10%, X7R, 250 V, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 250V, 10%, X7R, 1808; Capacitance Murata - 03AC2487 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 250V, 10%, X7R, 1808; Capacitance Murata
03AC2487
Cap, 1000Pf, 250V, 10%, X7R, 1808; Capacitance Murata 03AC2487
CAP, 1000PF, 250V, 10%, X7R, 1808; Capacitance:1000pF; Voltage Rating:250V; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA3 Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 250V, 10%, X7R, 1808; Capacitance:1000pF; Voltage Rating:250V; Ceramic Capacitor Case:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA3 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
GA342DR7GF102KW02L
Capacitors >> Suppression Capacitors GA342DR7GF102KW02L
1nF ±10% X1,Y2 250V 1808 Suppression Capacitors ROHS

1nF ±10% X1,Y2 250V 1808 Suppression Capacitors ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GA342DR7GF102KW02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA342DR7GF102KW02L
Ceramic Capacitors GA342DR7GF102KW02L
CAP CER 1000PF 250VAC X7R 1808

CAP CER 1000PF 250VAC X7R 1808

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 730997-GA342DR7GF102KW02L 60-GA342DR7GF102KW02L 490-7989-1-ND 490-7989-6-ND 7900553P 7900553 74R4262 03AC2487 GA342DR7GF102KW02L GA342DR7GF102KW02L
Product Name Newest Parts - GA342DR7GF102KW02L 1000PF Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Ga3 Series, 1000 Pf, 10%, X7R, 250 V, 1808 [4520 Metric] Rohs Compliant Murata Cap, 1000Pf, 250V, 10%, X7R, 1808; Capacitance Murata Capacitors >> Suppression Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVAC 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 1725923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details