Murata Electronics Ceramic Capacitors GA342A1XGF820JW31L

Description
82pF ±5% 250V Ceramic Capacitor SL 1808 (4520 Metric)
Request a Quote Datasheet
Description
82pF ±5% 250V Ceramic Capacitor SL 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GA342A1XGF820JW31LTR-ND - DigiKey
Thief River Falls, MN, United States
82pF ±5% 250V Ceramic Capacitor SL 1808 (4520 Metric)

82pF ±5% 250V Ceramic Capacitor SL 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GA342A1XGF820JW31LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 82PF 250VAC SL 1808

CAP CER 82PF 250VAC SL 1808

Buy Now Datasheet
Ceramic Capacitors - 490-GA342A1XGF820JW31LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 82PF 250VAC SL 1808

CAP CER 82PF 250VAC SL 1808

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GA342A1XGF820JW31LTR-ND 490-GA342A1XGF820JW31LDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details