CAP CER 68PF 250VAC SL 1808 Product overview: GA342A1XGF680JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342A1XGF680JW31
CAP CER 68PF 250VAC SL 1808
Manufacturer: Murata Electronics North America
Win Source Part Number: 872572-GA342A1XGF680
Series: GA3
Operating Temperature Range: -55°C ~ 125°C
Features: 68 pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)
Package: 1808 (4520 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GA342A1XGF
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-7988-1, 490-7988-2, GA342A1XGF680JW31L-N
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GA342A1XGF680JW31L | 490-GA342A1XGF680JW31LCT-ND | 872572-GA342A1XGF680JW31L |
| Product Name | 68PF Capacitor | Ceramic Capacitors | Ceramic Capacitors - GA342A1XGF680JW31L |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 6.80E-5 microF |