Murata Electronics 56PF Capacitor GA342A1XGF560JW31L

Description
CAP CER 56PF 250VAC SL 1808 Product overview: GA342A1XGF560JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342A1XGF560JW31 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 56PF 250VAC SL 1808 Product overview: GA342A1XGF560JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342A1XGF560JW31 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
CAP CER 56PF 250VAC SL 1808 Product overview: GA342A1XGF560JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342A1XGF560JW31 L can be used for catalog matching and distributor lookup.

CAP CER 56PF 250VAC SL 1808 Product overview: GA342A1XGF560JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342A1XGF560JW31L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GA342A1XGF560JW31LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 56PF 250VAC SL 1808

CAP CER 56PF 250VAC SL 1808

Buy Now Datasheet
Ceramic Capacitors - 490-GA342A1XGF560JW31LTR-ND - DigiKey
Thief River Falls, MN, United States
56pF ±5% 250V Ceramic Capacitor SL 1808 (4520 Metric)

56pF ±5% 250V Ceramic Capacitor SL 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GA342A1XGF560JW31LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 56PF 250VAC SL 1808

CAP CER 56PF 250VAC SL 1808

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-GA342A1XGF560JW31L 490-GA342A1XGF560JW31LCT-ND 490-GA342A1XGF560JW31LDKR-ND
Product Name 56PF Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details