Murata Electronics Ceramic Capacitors GA342A1XGF330JW31L

Description
33pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)
Request a Quote Datasheet
Description
33pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GA342A1XGF330JW31LCT-ND - DigiKey
Thief River Falls, MN, United States
33pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)

33pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GA342A1XGF330JW31LDKR-ND - DigiKey
Thief River Falls, MN, United States
33pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)

33pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GA342A1XGF330JW31LTR-ND - DigiKey
Thief River Falls, MN, United States
33pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)

33pF ±5% 250VAC Ceramic Capacitor SL 1808 (4520 Metric)

Buy Now Datasheet
Singapore, Singapore
CAP CER 33PF 250VAC SL 1808 Product overview: GA342A1XGF330JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342A1XGF330JW31 L can be used for catalog matching and distributor lookup.

CAP CER 33PF 250VAC SL 1808 Product overview: GA342A1XGF330JW31L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA342A1XGF330JW31L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 960938-GA342A1XGF330JW31L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
960938-GA342A1XGF330JW31L
Capacitors - Ceramic Capacitors 960938-GA342A1XGF330JW31L
Win Source Part Number: 960938-GA342A1XGF330 JW31L Category: Capacitors>Ceramic Capacitors Series: GA3 Package: Tape & Reel Applications: Safety Standard Package: 3,000 Capacitance: 33 pF Tolerance: ±5% Voltage - Rated: 250VAC Temperature Coefficient: SL Ratings: X1, Y2 Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Alternative Parts (Cross-Reference): GRM21A5C2E330JW01D; GRM21A5C2D330JW01D; GRM42A7U3F330JW31L; 08052A330JAT2A; C1206C330J2GACTU; C1206C330J2GAC7800GA 342A1XGF330JW31L.; GA342A1XGF330JW31L.. ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-7987-1,490-7987- 2,490-7987-6,GA342A1 XGF330JW31L-ND Base Product Number: GA342A1XGF

Win Source Part Number: 960938-GA342A1XGF330JW31L
Category: Capacitors>Ceramic Capacitors
Series: GA3
Package: Tape & Reel
Applications: Safety
Standard Package: 3,000
Capacitance: 33 pF
Tolerance: ±5%
Voltage - Rated: 250VAC
Temperature Coefficient: SL
Ratings: X1, Y2
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1808 (4520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Alternative Parts (Cross-Reference): GRM21A5C2E330JW01D; GRM21A5C2D330JW01D; GRM42A7U3F330JW31L; 08052A330JAT2A; C1206C330J2GACTU; C1206C330J2GAC7800GA342A1XGF330JW31L.; GA342A1XGF330JW31L..;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-7987-1,490-7987-2,490-7987-6,GA342A1XGF330JW31L-ND
Base Product Number: GA342A1XGF

Buy Now Datasheet
Ceramic Capacitors - GA342A1XGF330JW31L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA342A1XGF330JW31L
Ceramic Capacitors GA342A1XGF330JW31L
CAP CER 33PF 250VAC SL 1808

CAP CER 33PF 250VAC SL 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GA342A1XGF330JW31LCT-ND 490-GA342A1XGF330JW31LDKR-ND 60-GA342A1XGF330JW31L 960938-GA342A1XGF330JW31L GA342A1XGF330JW31L
Product Name Ceramic Capacitors Ceramic Capacitors 33PF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G470J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details