Murata Electronics Ceramic Capacitors GA342A1XGD560JW31L

Description
CAP CER 56PF 250VAC SL 1808
Request a Quote Datasheet
Description
CAP CER 56PF 250VAC SL 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GA342A1XGD560JW31LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 56PF 250VAC SL 1808

CAP CER 56PF 250VAC SL 1808

Buy Now Datasheet
Ceramic Capacitors - 490-GA342A1XGD560JW31LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 56PF 250VAC SL 1808

CAP CER 56PF 250VAC SL 1808

Buy Now Datasheet
Ceramic Capacitors - 490-GA342A1XGD560JW31LTR-ND - DigiKey
Thief River Falls, MN, United States
56pF ±5% 250V Ceramic Capacitor SL 1808 (4520 Metric)

56pF ±5% 250V Ceramic Capacitor SL 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GA342A1XGD560JW31LDKR-ND 490-GA342A1XGD560JW31LCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 380LX102M160A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers