CAP CER 0.1UF 250VAC X7R 2220 Product overview: GA255DR7E2104MW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA255DR7E2104MW01
Murata GA255DR7E2104MW01L
Murata GA255DR7E2104MW01L
Murata GA255DR7E2104MW01L
0.1µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
0.1µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
0.1µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
CAP, 0.1µF, 250VAC, 20%, X7R, 2220; Capacitance:0.1µF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes
CAP, 0.1µF, 250VAC, 20%, X7R, 2220; Capacitance:0.1µF; Voltage Rating:250VAC; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes
CAP CER 0.1UF 250VAC X7R 2220
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GA255DR7E2104MW01L | 7234893 | 7234893P | 490-7746-6-ND | 490-7746-2-ND | 12AC6486 | GA255DR7E2104MW01L |
| Product Name | 0.1UF Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.1Μf, 250Vac, 20%, X7R, 2220; Capacitance Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |