Murata Electronics Ceramic Capacitors - GA255DB3E2104MY02L GA255DB3E2104MY02L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007690-GA255DB3E210 4MY02L Termination: SMD/SMT Length: 5.7 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 20 % Composition: Ceramic Height: 2 mm Width: 5 mm Categories: Ceramic Capacitors Case / Package: 5750 Case / Package: 2220 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Case Code (Imperial): 2220 Voltage Rating (AC): 250 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007690-GA255DB3E210 4MY02L Termination: SMD/SMT Length: 5.7 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 20 % Composition: Ceramic Height: 2 mm Width: 5 mm Categories: Ceramic Capacitors Case / Package: 5750 Case / Package: 2220 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Case Code (Imperial): 2220 Voltage Rating (AC): 250 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA255DB3E2104MY02L - 1007690-GA255DB3E2104MY02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GA255DB3E2104MY02L
1007690-GA255DB3E2104MY02L
Ceramic Capacitors - GA255DB3E2104MY02L 1007690-GA255DB3E2104MY02L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007690-GA255DB3E210 4MY02L Termination: SMD/SMT Length: 5.7 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 20 % Composition: Ceramic Height: 2 mm Width: 5 mm Categories: Ceramic Capacitors Case / Package: 5750 Case / Package: 2220 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Case Code (Imperial): 2220 Voltage Rating (AC): 250 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007690-GA255DB3E2104MY02L
Termination: SMD/SMT
Length: 5.7 mm
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 20 %
Composition: Ceramic
Height: 2 mm
Width: 5 mm
Categories: Ceramic Capacitors
Case / Package: 5750
Case / Package: 2220
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Case Code (Imperial): 2220
Voltage Rating (AC): 250 V

Buy Now
Singapore, Singapore
SMD 0.1uF Capacitor
60-GA255DB3E2104MY02L
SMD 0.1uF Capacitor 60-GA255DB3E2104MY02L
Cap Ceramic 0.1uF 250VAC B 20% SMD 2220 85°C Product overview: GA255DB3E2104MY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA255DB3E2104MY02 L can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 250VAC B 20% SMD 2220 85°C Product overview: GA255DB3E2104MY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA255DB3E2104MY02L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1007690-GA255DB3E2104MY02L 60-GA255DB3E2104MY02L
Product Name Ceramic Capacitors - GA255DB3E2104MY02L SMD 0.1uF Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 107UVK016MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details