Murata Power Solutions Ceramic Capacitors GA243DR7E2472MW01L

Description
4700pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11954-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11954-2-ND
Ceramic Capacitors 490-11954-2-ND
4700pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11954-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11954-1-ND
Ceramic Capacitors 490-11954-1-ND
4700pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11954-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11954-6-ND
Ceramic Capacitors 490-11954-6-ND
4700pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF Capacitor
60-GA243DR7E2472MW01L
4700PF Capacitor 60-GA243DR7E2472MW01L
CAP CER 4700PF 250VAC X7R 1812 Product overview: GA243DR7E2472MW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA243DR7E2472MW01 L can be used for catalog matching and distributor lookup.

CAP CER 4700PF 250VAC X7R 1812 Product overview: GA243DR7E2472MW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA243DR7E2472MW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GA243DR7E2472MW01L - 774971-GA243DR7E2472MW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GA243DR7E2472MW01L
774971-GA243DR7E2472MW01L
Ceramic Capacitors - GA243DR7E2472MW01L 774971-GA243DR7E2472MW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 774971-GA243DR7E2472 MW01L Series: GA2 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: SMPS Filtering Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±20% Temperature Coefficient: X7R Family Name: GA2 Categories: Capacitors Dimension: 0.177" L x 0.125" W (4.50mm x 3.20mm) Voltage Rating DC: 250VAC Thickness (Maximum): 0.059" (1.50mm) Alternative Parts (Cross-Reference): 1812Y2500472MXR; NMC-H1812X7R472M250T RPLPF; 1812Y2500472MXT; 1812F2500472MXT; Introduction Date: December 17, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 774971-GA243DR7E2472MW01L
Series: GA2
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Applications: SMPS Filtering
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: GA2
Categories: Capacitors
Dimension: 0.177" L x 0.125" W (4.50mm x 3.20mm)
Voltage Rating DC: 250VAC
Thickness (Maximum): 0.059" (1.50mm)
Alternative Parts (Cross-Reference): 1812Y2500472MXR; NMC-H1812X7R472M250TRPLPF; 1812Y2500472MXT; 1812F2500472MXT;
Introduction Date: December 17, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - GA243DR7E2472MW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA243DR7E2472MW01L
Ceramic Capacitors GA243DR7E2472MW01L
CAP CER 4700PF 250VAC X7R 1812

CAP CER 4700PF 250VAC X7R 1812

Supplier's Site Datasheet
Cap, 4700Pf, 250Vac, Mlcc, 1812 Rohs Compliant Murata - 65AH6843 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 250Vac, Mlcc, 1812 Rohs Compliant Murata
65AH6843
Cap, 4700Pf, 250Vac, Mlcc, 1812 Rohs Compliant Murata 65AH6843
CAP, 4700PF, 250VAC, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 4700PF, 250VAC, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11954-2-ND 490-11954-6-ND 60-GA243DR7E2472MW01L 774971-GA243DR7E2472MW01L GA243DR7E2472MW01L 65AH6843
Product Name Ceramic Capacitors Ceramic Capacitors 4700PF Capacitor Ceramic Capacitors - GA243DR7E2472MW01L Ceramic Capacitors Cap, 4700Pf, 250Vac, Mlcc, 1812 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVL035MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11CF100J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details