Murata Electronics Ceramic Capacitors GA242QR7E2102MW01L

Description
1000pF ±20% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11953-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11953-1-ND
Ceramic Capacitors 490-11953-1-ND
1000pF ±20% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11953-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11953-2-ND
Ceramic Capacitors 490-11953-2-ND
1000pF ±20% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11953-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11953-6-ND
Ceramic Capacitors 490-11953-6-ND
1000pF ±20% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±20% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA242QR7E2102MW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA242QR7E2102MW01L
Ceramic Capacitors GA242QR7E2102MW01L
CAP CER 1000PF 250VAC X7R 1808

CAP CER 1000PF 250VAC X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-11953-1-ND 490-11953-6-ND GA242QR7E2102MW01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11AH820K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details