Murata Electronics 135 OHM Cable Assembly FSRH090200RN000T

Description
FERRITE CORE 135 OHM SOLID 5MM Product overview: FSRH090200RN000T from Murata Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 135 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-FSRH090200RN000T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE CORE 135 OHM SOLID 5MM Product overview: FSRH090200RN000T from Murata Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 135 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-FSRH090200RN000T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
135 OHM Cable Assembly - 840-FSRH090200RN000T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
135 OHM Cable Assembly
840-FSRH090200RN000T
135 OHM Cable Assembly 840-FSRH090200RN000T
FERRITE CORE 135 OHM SOLID 5MM Product overview: FSRH090200RN000T from Murata Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 135 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-FSRH090200RN000T can be used for catalog matching and distributor lookup.

FERRITE CORE 135 OHM SOLID 5MM Product overview: FSRH090200RN000T from Murata Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 135 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-FSRH090200RN000T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - FSRH090200RN000T
774796-FSRH090200RN000T
Ferrite Cores - Cables and Wiring - FSRH090200RN000T 774796-FSRH090200RN000T
Manufacturer: Murata Electronics North America Win Source Part Number: 774796-FSRH090200RN0 00T Series: FSRH Type: Round Length: 0.787" (20.00mm) Mounting: Free Hanging Material: RN Impedance @ Frequency: 135 Ohm @ 100MHz Design: Solid Inner Dimension: 0.197" Dia (5.00mm) Outer Dimension: 0.354" Dia (9.00mm) Family Name: FSRH Categories: Filters Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 774796-FSRH090200RN000T
Series: FSRH
Type: Round
Length: 0.787" (20.00mm)
Mounting: Free Hanging
Material: RN
Impedance @ Frequency: 135 Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.197" Dia (5.00mm)
Outer Dimension: 0.354" Dia (9.00mm)
Family Name: FSRH
Categories: Filters
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 840-FSRH090200RN000T 774796-FSRH090200RN000T
Product Name 135 OHM Cable Assembly Ferrite Cores - Cables and Wiring - FSRH090200RN000T
Cable Length 0.0656 ft (0.1999 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK2000-6364-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, Economy, 67 GHz, 24.0″ - E67-2FT-EMEM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers