Murata Electronics Filters - Cable Ferrites FSRH070080RN000B

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328119-FSRH070080RN 000B Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 0.315" (8.00mm) Standard Package: 7,500 Mounting: Free Hanging Material: RN Impedance @ Frequency: 59Ohm @ 100MHz Design: Solid Inner Dimension: 0.157" Dia (4.00mm) Outer Dimension: 0.276" Dia (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8547.10.8000 Other Part Number: 490-11142,FSRH070080 RN000B-ND Base Product Number: FSRH07 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328119-FSRH070080RN 000B Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 0.315" (8.00mm) Standard Package: 7,500 Mounting: Free Hanging Material: RN Impedance @ Frequency: 59Ohm @ 100MHz Design: Solid Inner Dimension: 0.157" Dia (4.00mm) Outer Dimension: 0.276" Dia (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8547.10.8000 Other Part Number: 490-11142,FSRH070080 RN000B-ND Base Product Number: FSRH07 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - FSRH070080RN000B - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
FSRH070080RN000B
Filters - Cable Ferrites FSRH070080RN000B
Manufacturer: Murata Electronics Win Source Part Number: 1328119-FSRH070080RN 000B Category: Filters>Cable Ferrites Packaging: Bulk Type: Round Length: 0.315" (8.00mm) Standard Package: 7,500 Mounting: Free Hanging Material: RN Impedance @ Frequency: 59Ohm @ 100MHz Design: Solid Inner Dimension: 0.157" Dia (4.00mm) Outer Dimension: 0.276" Dia (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8547.10.8000 Other Part Number: 490-11142,FSRH070080 RN000B-ND Base Product Number: FSRH07 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328119-FSRH070080RN000B
Category: Filters>Cable Ferrites
Packaging: Bulk
Type: Round
Length: 0.315" (8.00mm)
Standard Package: 7,500
Mounting: Free Hanging
Material: RN
Impedance @ Frequency: 59Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.157" Dia (4.00mm)
Outer Dimension: 0.276" Dia (7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8547.10.8000
Other Part Number: 490-11142,FSRH070080RN000B-ND
Base Product Number: FSRH07
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number FSRH070080RN000B
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details