Murata Electronics 388 OHM Cable Assembly FSRB100080RTB00B

Description
FERRITE CORE 388 OHM SOLID 6MM Product overview: FSRB100080RTB00B from Murata Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 388 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 388 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-FSRB100080RTB00B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE CORE 388 OHM SOLID 6MM Product overview: FSRB100080RTB00B from Murata Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 388 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 388 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-FSRB100080RTB00B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
388 OHM Cable Assembly - 840-FSRB100080RTB00B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
388 OHM Cable Assembly
840-FSRB100080RTB00B
388 OHM Cable Assembly 840-FSRB100080RTB00B
FERRITE CORE 388 OHM SOLID 6MM Product overview: FSRB100080RTB00B from Murata Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 388 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 388 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-FSRB100080RTB00B can be used for catalog matching and distributor lookup.

FERRITE CORE 388 OHM SOLID 6MM Product overview: FSRB100080RTB00B from Murata Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 388 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 388 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-FSRB100080RTB00B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - FSRB100080RTB00B
774793-FSRB100080RTB00B
Ferrite Cores - Cables and Wiring - FSRB100080RTB00B 774793-FSRB100080RTB00B
Manufacturer: Murata Electronics North America Win Source Part Number: 774793-FSRB100080RTB 00B Series: FSRB Type: Round Length: 0.315" (8.00mm) Mounting: Free Hanging Material: RT Impedance @ Frequency: 388 Ohm @ 100MHz Design: Solid Inner Dimension: 0.236" Dia (6.00mm) Outer Dimension: 0.394" Dia (10.00mm) Family Name: FSRB Categories: Filters Alternative Parts (Cross-Reference): PX1006IA; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 774793-FSRB100080RTB00B
Series: FSRB
Type: Round
Length: 0.315" (8.00mm)
Mounting: Free Hanging
Material: RT
Impedance @ Frequency: 388 Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.236" Dia (6.00mm)
Outer Dimension: 0.394" Dia (10.00mm)
Family Name: FSRB
Categories: Filters
Alternative Parts (Cross-Reference): PX1006IA;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 840-FSRB100080RTB00B 774793-FSRB100080RTB00B
Product Name 388 OHM Cable Assembly Ferrite Cores - Cables and Wiring - FSRB100080RTB00B
Cable Length 0.0262 ft (0.0800 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details