Murata Electronics Fixed Inductors FSLU2520-R18KP2

Description
180nH Unshielded Wirewound Inductor 460mA 290mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 460mA 290mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TKS2664TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS2664TR-ND
Fixed Inductors TKS2664TR-ND
180nH Unshielded Wirewound Inductor 460mA 290mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 460mA 290mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - TKS2664CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS2664CT-ND
Fixed Inductors TKS2664CT-ND
180nH Unshielded Wirewound Inductor 460mA 290mOhm Max 1008 (2520 Metric)

180nH Unshielded Wirewound Inductor 460mA 290mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number TKS2664TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125967P - RS Components, Ltd.
Specs
Inductance Range 1.5 microH
Rated DC Current 3020 milliamps
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-33N 0402CS-33NXJRW , 0402CS-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers