Murata Electronics Fixed Inductors FSLU2520-18NKP2

Description
18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TKS2652CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS2652CT-ND
Fixed Inductors TKS2652CT-ND
18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 1008 (2520 Metric)

18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - TKS2652TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS2652TR-ND
Fixed Inductors TKS2652TR-ND
18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 1008 (2520 Metric)

18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number TKS2652CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2288-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - 486-3132-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
1.36A 250MHz Inductor and Choke - 71-0402CS-1N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 1.00E-3 microH
Inductance Tolerance 5 (+/- %)
View Details