Murata Electronics Fixed Inductors FSLU2520-12NKP2

Description
12nH Unshielded Wirewound Inductor 690mA 170mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 690mA 170mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TKS2650CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS2650CT-ND
Fixed Inductors TKS2650CT-ND
12nH Unshielded Wirewound Inductor 690mA 170mOhm Max 1008 (2520 Metric)

12nH Unshielded Wirewound Inductor 690mA 170mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - TKS2650TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS2650TR-ND
Fixed Inductors TKS2650TR-ND
12nH Unshielded Wirewound Inductor 690mA 170mOhm Max 1008 (2520 Metric)

12nH Unshielded Wirewound Inductor 690mA 170mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number TKS2650CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Automotive 0.0068uH 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details