Murata Electronics Fixed Inductors - FSLM2520-R82J=P2 FSLM2520-R82J=P2

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985345-FSLM2520-R82J =P2 Packaging: Bulk Current Rating: 290 mA Length: 2.6924 mm Shielding: Unshielded Inductance: 820 nH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 25.2 MHz Core Material: Ferrite Self Resonant Frequency: 180 MHz Composition: Ceramic, Wirewound Height: 1.7 mm Current: 300 mA Number of Pins: 1008 Width: 2.2098 mm Categories: Fixed Inductors DC Resistance (DCR): 220 mΩ Case / Package: 2520 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 290 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985345-FSLM2520-R82J =P2 Packaging: Bulk Current Rating: 290 mA Length: 2.6924 mm Shielding: Unshielded Inductance: 820 nH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 25.2 MHz Core Material: Ferrite Self Resonant Frequency: 180 MHz Composition: Ceramic, Wirewound Height: 1.7 mm Current: 300 mA Number of Pins: 1008 Width: 2.2098 mm Categories: Fixed Inductors DC Resistance (DCR): 220 mΩ Case / Package: 2520 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 290 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FSLM2520-R82J=P2 - 985345-FSLM2520-R82J=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - FSLM2520-R82J=P2
985345-FSLM2520-R82J=P2
Fixed Inductors - FSLM2520-R82J=P2 985345-FSLM2520-R82J=P2
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985345-FSLM2520-R82J =P2 Packaging: Bulk Current Rating: 290 mA Length: 2.6924 mm Shielding: Unshielded Inductance: 820 nH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 25.2 MHz Core Material: Ferrite Self Resonant Frequency: 180 MHz Composition: Ceramic, Wirewound Height: 1.7 mm Current: 300 mA Number of Pins: 1008 Width: 2.2098 mm Categories: Fixed Inductors DC Resistance (DCR): 220 mΩ Case / Package: 2520 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 290 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985345-FSLM2520-R82J=P2
Packaging: Bulk
Current Rating: 290 mA
Length: 2.6924 mm
Shielding: Unshielded
Inductance: 820 nH
Height - Seated (Max): 1.7018 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 25.2 MHz
Core Material: Ferrite
Self Resonant Frequency: 180 MHz
Composition: Ceramic, Wirewound
Height: 1.7 mm
Current: 300 mA
Number of Pins: 1008
Width: 2.2098 mm
Categories: Fixed Inductors
DC Resistance (DCR): 220 mΩ
Case / Package: 2520
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.2 mm
Lead Free: Contains Lead
Max DC Current: 290 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 1008

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 985345-FSLM2520-R82J=P2
Product Name Fixed Inductors - FSLM2520-R82J=P2
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 0.8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-8N2 0402CT-8N2XJRW , 0402CT-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details