Murata Electronics Fixed Inductors - FSLM2520-R33J=P2 FSLM2520-R33J=P2

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059900-FSLM2520-R33 J=P2 Packaging: Tape & Reel (TR) Length: 2.5 mm Shielding: Unshielded Inductance: 330 nH Mounting: SMD (SMT) Tolerance: 5 % Core Material: Ferrite Self Resonant Frequency: 180 MHz Composition: Ceramic Height: 1.6 mm Current: 290 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 540 mΩ Case / Package: 2520 Case / Package: 0603 Alternative Parts (Cross-Reference): FSLM2520-R33J=P2#FSL M2520-R33J=P2; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 400 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Case Code (Imperial): 1008
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059900-FSLM2520-R33 J=P2 Packaging: Tape & Reel (TR) Length: 2.5 mm Shielding: Unshielded Inductance: 330 nH Mounting: SMD (SMT) Tolerance: 5 % Core Material: Ferrite Self Resonant Frequency: 180 MHz Composition: Ceramic Height: 1.6 mm Current: 290 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 540 mΩ Case / Package: 2520 Case / Package: 0603 Alternative Parts (Cross-Reference): FSLM2520-R33J=P2#FSL M2520-R33J=P2; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 400 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Case Code (Imperial): 1008
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FSLM2520-R33J=P2 - 1059900-FSLM2520-R33J=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - FSLM2520-R33J=P2
1059900-FSLM2520-R33J=P2
Fixed Inductors - FSLM2520-R33J=P2 1059900-FSLM2520-R33J=P2
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059900-FSLM2520-R33 J=P2 Packaging: Tape & Reel (TR) Length: 2.5 mm Shielding: Unshielded Inductance: 330 nH Mounting: SMD (SMT) Tolerance: 5 % Core Material: Ferrite Self Resonant Frequency: 180 MHz Composition: Ceramic Height: 1.6 mm Current: 290 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 540 mΩ Case / Package: 2520 Case / Package: 0603 Alternative Parts (Cross-Reference): FSLM2520-R33J=P2#FSL M2520-R33J=P2; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 400 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Case Code (Imperial): 1008

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059900-FSLM2520-R33J=P2
Packaging: Tape & Reel (TR)
Length: 2.5 mm
Shielding: Unshielded
Inductance: 330 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Core Material: Ferrite
Self Resonant Frequency: 180 MHz
Composition: Ceramic
Height: 1.6 mm
Current: 290 mA
Number of Pins: 1008
Width: 2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 540 mΩ
Case / Package: 2520
Case / Package: 0603
Alternative Parts (Cross-Reference): FSLM2520-R33J=P2#FSLM2520-R33J=P2;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Depth: 2.2 mm
Lead Free: Contains Lead
Max DC Current: 400 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Case Code (Imperial): 1008

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1059900-FSLM2520-R33J=P2
Product Name Fixed Inductors - FSLM2520-R33J=P2
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.1uH 513Ohm 7.9MHz Inductor and Choke - 71-0402AF-101XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 70
View Details