Murata Electronics Fixed Inductors - FSLM2520-R22J=P2 FSLM2520-R22J=P2

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059899-FSLM2520-R22 J=P2 Packaging: Tape & Reel (TR) Length: 2.5 mm Shielding: Unshielded Inductance: 470 nH Mounting: SMD (SMT) Tolerance: 5 % Core Material: Ferrite Self Resonant Frequency: 180 MHz Height: 1.6 mm Current: 290 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 440 mΩ Case / Package: 1008 Case / Package: 2520 Alternative Parts (Cross-Reference): FSLM2520-R22J=P2#FSL M2520-R22J=P2; FSLM2520-R22J-P2; FSLM2520-R22JP2; FSLM2520R22JP2; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 430 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Case Code (Imperial): 1008
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059899-FSLM2520-R22 J=P2 Packaging: Tape & Reel (TR) Length: 2.5 mm Shielding: Unshielded Inductance: 470 nH Mounting: SMD (SMT) Tolerance: 5 % Core Material: Ferrite Self Resonant Frequency: 180 MHz Height: 1.6 mm Current: 290 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 440 mΩ Case / Package: 1008 Case / Package: 2520 Alternative Parts (Cross-Reference): FSLM2520-R22J=P2#FSL M2520-R22J=P2; FSLM2520-R22J-P2; FSLM2520-R22JP2; FSLM2520R22JP2; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 430 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Case Code (Imperial): 1008
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FSLM2520-R22J=P2 - 1059899-FSLM2520-R22J=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - FSLM2520-R22J=P2
1059899-FSLM2520-R22J=P2
Fixed Inductors - FSLM2520-R22J=P2 1059899-FSLM2520-R22J=P2
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059899-FSLM2520-R22 J=P2 Packaging: Tape & Reel (TR) Length: 2.5 mm Shielding: Unshielded Inductance: 470 nH Mounting: SMD (SMT) Tolerance: 5 % Core Material: Ferrite Self Resonant Frequency: 180 MHz Height: 1.6 mm Current: 290 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 440 mΩ Case / Package: 1008 Case / Package: 2520 Alternative Parts (Cross-Reference): FSLM2520-R22J=P2#FSL M2520-R22J=P2; FSLM2520-R22J-P2; FSLM2520-R22JP2; FSLM2520R22JP2; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 430 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Case Code (Imperial): 1008

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059899-FSLM2520-R22J=P2
Packaging: Tape & Reel (TR)
Length: 2.5 mm
Shielding: Unshielded
Inductance: 470 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Core Material: Ferrite
Self Resonant Frequency: 180 MHz
Height: 1.6 mm
Current: 290 mA
Number of Pins: 1008
Width: 2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 440 mΩ
Case / Package: 1008
Case / Package: 2520
Alternative Parts (Cross-Reference): FSLM2520-R22J=P2#FSLM2520-R22J=P2; FSLM2520-R22J-P2; FSLM2520-R22JP2; FSLM2520R22JP2;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Depth: 2.2 mm
Lead Free: Contains Lead
Max DC Current: 430 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Case Code (Imperial): 1008

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1059899-FSLM2520-R22J=P2
Product Name Fixed Inductors - FSLM2520-R22J=P2
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-11N 0302CS-11NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567649 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.2000 ohms
View Details