Manufacturer: Murata Electronics North America
Win Source Part Number: 1040213-#FSLM2520-82
Packaging: Reel - TR
Height - Seated (Max): 0.067" (1.70mm)
Mounting: SMD (SMT)
Categories: Inductors, Coils, Chokes
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
FIXED IND 82UH 65MA 12.5 OHM SMD Product overview: #FSLM2520-820J=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 65MA, 12.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 65MA, 12.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#FSLM2520-820J=P2
82µH Wirewound Inductor 65mA 12.5Ohm Max 2-SMD, J-Lead
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1040213-#FSLM2520-820J=P2 | 71-#FSLM2520-820J=P2 | #FSLM2520-820J=P2MUR-ND |
| Product Name | Fixed Inductors - #FSLM2520-820J=P2 | SMD 82UH 65MA 12.5 OHM Inductor and Choke | Fixed Inductors |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Application | RF Choke | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Technology | Wirewound | Wirewound |