Murata Electronics Fixed Inductors - FSLM2520-390J=P2 FSLM2520-390J=P2

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059895-FSLM2520-390 J=P2 Packaging: Tape & Reel (TR) Current Rating: 85 mA Length: 2.5 mm Shielding: Unshielded Inductance: 39 µH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.52 MHz Core Material: Ferrite Self Resonant Frequency: 12 MHz Composition: Wirewound Height: 1.6 mm Current: 70 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 8.1 Ω Case / Package: 2520 Case / Package: 1008 Alternative Parts (Cross-Reference): FSLM2520-390J=P2#FSL M2520-390J=P2; FSLM2520-390JP2; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 85 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059895-FSLM2520-390 J=P2 Packaging: Tape & Reel (TR) Current Rating: 85 mA Length: 2.5 mm Shielding: Unshielded Inductance: 39 µH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.52 MHz Core Material: Ferrite Self Resonant Frequency: 12 MHz Composition: Wirewound Height: 1.6 mm Current: 70 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 8.1 Ω Case / Package: 2520 Case / Package: 1008 Alternative Parts (Cross-Reference): FSLM2520-390J=P2#FSL M2520-390J=P2; FSLM2520-390JP2; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 85 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FSLM2520-390J=P2 - 1059895-FSLM2520-390J=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - FSLM2520-390J=P2
1059895-FSLM2520-390J=P2
Fixed Inductors - FSLM2520-390J=P2 1059895-FSLM2520-390J=P2
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059895-FSLM2520-390 J=P2 Packaging: Tape & Reel (TR) Current Rating: 85 mA Length: 2.5 mm Shielding: Unshielded Inductance: 39 µH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.52 MHz Core Material: Ferrite Self Resonant Frequency: 12 MHz Composition: Wirewound Height: 1.6 mm Current: 70 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 8.1 Ω Case / Package: 2520 Case / Package: 1008 Alternative Parts (Cross-Reference): FSLM2520-390J=P2#FSL M2520-390J=P2; FSLM2520-390JP2; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 85 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059895-FSLM2520-390J=P2
Packaging: Tape & Reel (TR)
Current Rating: 85 mA
Length: 2.5 mm
Shielding: Unshielded
Inductance: 39 µH
Height - Seated (Max): 1.7018 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 2.52 MHz
Core Material: Ferrite
Self Resonant Frequency: 12 MHz
Composition: Wirewound
Height: 1.6 mm
Current: 70 mA
Number of Pins: 1008
Width: 2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 8.1 Ω
Case / Package: 2520
Case / Package: 1008
Alternative Parts (Cross-Reference): FSLM2520-390J=P2#FSLM2520-390J=P2; FSLM2520-390JP2;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.2 mm
Lead Free: Contains Lead
Max DC Current: 85 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 1008

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1059895-FSLM2520-390J=P2
Product Name Fixed Inductors - FSLM2520-390J=P2
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers