Inductor RF Chip Unshielded Wirewound 220uH 5% 796KHz 15Q-Factor Ferrite 0.044A 28Ohm DCR 1008 T/R Product overview: FSLM2520-221J=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 796KHz, 0.044A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 796KHz, 0.044A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FSLM2520-221J=P2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-FSLM2520-221J=P2 |
| Product Name | 220uH 796KHz 0.044A Inductor and Choke |
| Mounting Option | Surface Mount |
| Technology | RF Chip |
| Core Material | Ferrite |
| Inductance Tolerance | 5 (+/- %) |