Murata Electronics Fixed Inductors - #FSLM2520-1R2J=P2 #FSLM2520-1R2J=P2

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036103-#FSLM2520-1R 2J=P2 Packaging: Cut Tape (CT) Current Rating: 240 mA Length: 2.5 mm Shielding: Unshielded Inductance: 1.2 µH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.96 MHz Core Material: Ferrite Self Resonant Frequency: 105 MHz Composition: Wirewound Height: 1.6 mm Current: 210 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 870 mΩ Case / Package: 2520 Case / Package: 1008 Alternative Parts (Cross-Reference): #FSLM2520-1R2J=P2FSL M2520-1R2J-P2; FSLM2520-1R2J=P2; FSLM2520-1R2JP2; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 240 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036103-#FSLM2520-1R 2J=P2 Packaging: Cut Tape (CT) Current Rating: 240 mA Length: 2.5 mm Shielding: Unshielded Inductance: 1.2 µH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.96 MHz Core Material: Ferrite Self Resonant Frequency: 105 MHz Composition: Wirewound Height: 1.6 mm Current: 210 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 870 mΩ Case / Package: 2520 Case / Package: 1008 Alternative Parts (Cross-Reference): #FSLM2520-1R2J=P2FSL M2520-1R2J-P2; FSLM2520-1R2J=P2; FSLM2520-1R2JP2; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 240 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - #FSLM2520-1R2J=P2 - 1036103-#FSLM2520-1R2J=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - #FSLM2520-1R2J=P2
1036103-#FSLM2520-1R2J=P2
Fixed Inductors - #FSLM2520-1R2J=P2 1036103-#FSLM2520-1R2J=P2
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036103-#FSLM2520-1R 2J=P2 Packaging: Cut Tape (CT) Current Rating: 240 mA Length: 2.5 mm Shielding: Unshielded Inductance: 1.2 µH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 7.96 MHz Core Material: Ferrite Self Resonant Frequency: 105 MHz Composition: Wirewound Height: 1.6 mm Current: 210 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 870 mΩ Case / Package: 2520 Case / Package: 1008 Alternative Parts (Cross-Reference): #FSLM2520-1R2J=P2FSL M2520-1R2J-P2; FSLM2520-1R2J=P2; FSLM2520-1R2JP2; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 240 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036103-#FSLM2520-1R2J=P2
Packaging: Cut Tape (CT)
Current Rating: 240 mA
Length: 2.5 mm
Shielding: Unshielded
Inductance: 1.2 µH
Height - Seated (Max): 1.7018 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 7.96 MHz
Core Material: Ferrite
Self Resonant Frequency: 105 MHz
Composition: Wirewound
Height: 1.6 mm
Current: 210 mA
Number of Pins: 1008
Width: 2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 870 mΩ
Case / Package: 2520
Case / Package: 1008
Alternative Parts (Cross-Reference): #FSLM2520-1R2J=P2FSLM2520-1R2J-P2; FSLM2520-1R2J=P2; FSLM2520-1R2JP2;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.2 mm
Lead Free: Contains Lead
Max DC Current: 240 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 1008

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1036103-#FSLM2520-1R2J=P2
Product Name Fixed Inductors - #FSLM2520-1R2J=P2
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.0039uH 250MHz 1.6A Inductor and Choke - 71-0603HP-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126013 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 15
View Details