Murata Electronics Fixed Inductors - #FSLM2520-151J=P2 #FSLM2520-151J=P2

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059891-#FSLM2520-15 1J=P2 Packaging: Bulk Current Rating: 50 mA Length: 2.5 mm Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 796 kHz Core Material: Ferrite Self Resonant Frequency: 7.5 MHz Composition: Wirewound Height: 1.6 mm Current: 3.32 A Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 22 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): #FSLM2520-151J=P2FSL M2520-151J=P2; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059891-#FSLM2520-15 1J=P2 Packaging: Bulk Current Rating: 50 mA Length: 2.5 mm Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 796 kHz Core Material: Ferrite Self Resonant Frequency: 7.5 MHz Composition: Wirewound Height: 1.6 mm Current: 3.32 A Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 22 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): #FSLM2520-151J=P2FSL M2520-151J=P2; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - #FSLM2520-151J=P2 - 1059891-#FSLM2520-151J=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - #FSLM2520-151J=P2
1059891-#FSLM2520-151J=P2
Fixed Inductors - #FSLM2520-151J=P2 1059891-#FSLM2520-151J=P2
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059891-#FSLM2520-15 1J=P2 Packaging: Bulk Current Rating: 50 mA Length: 2.5 mm Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 796 kHz Core Material: Ferrite Self Resonant Frequency: 7.5 MHz Composition: Wirewound Height: 1.6 mm Current: 3.32 A Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 22 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): #FSLM2520-151J=P2FSL M2520-151J=P2; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059891-#FSLM2520-151J=P2
Packaging: Bulk
Current Rating: 50 mA
Length: 2.5 mm
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 1.7018 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 796 kHz
Core Material: Ferrite
Self Resonant Frequency: 7.5 MHz
Composition: Wirewound
Height: 1.6 mm
Current: 3.32 A
Number of Pins: 1008
Width: 2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 22 mΩ
Case / Package: 1008
Alternative Parts (Cross-Reference): #FSLM2520-151J=P2FSLM2520-151J=P2;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1059891-#FSLM2520-151J=P2
Product Name Fixed Inductors - #FSLM2520-151J=P2
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N3 016008C-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0027 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers