Murata Electronics SMD 3.3UH 9A 10.1MOHM Inductor and Choke FDVE1040-H-3R3M=P3

Description
FIXED IND 3.3UH 9A 10.1MOHM SMD Product overview: FDVE1040-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 9A, 10.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 9A, 10.1MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDVE1040-H-3R3M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 3.3UH 9A 10.1MOHM SMD Product overview: FDVE1040-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 9A, 10.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 9A, 10.1MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDVE1040-H-3R3M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 9A 10.1MOHM Inductor and Choke - 71-FDVE1040-H-3R3M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 9A 10.1MOHM Inductor and Choke
71-FDVE1040-H-3R3M=P3
SMD 3.3UH 9A 10.1MOHM Inductor and Choke 71-FDVE1040-H-3R3M=P3
FIXED IND 3.3UH 9A 10.1MOHM SMD Product overview: FDVE1040-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 9A, 10.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 9A, 10.1MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDVE1040-H-3R3M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 9A 10.1MOHM SMD Product overview: FDVE1040-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 9A, 10.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 9A, 10.1MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDVE1040-H-3R3M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - FDVE1040-H-3R3M=P3
807010-FDVE1040-H-3R3M=P3
Fixed Inductors - FDVE1040-H-3R3M=P3 807010-FDVE1040-H-3R3M=P3
Manufacturer: Murata Electronics Win Source Part Number: 807010-FDVE1040-H-3R 3M=P3 Packaging: Reel Mounting Style: SMD Shielding: Unshielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 9.8A DC Resistance (DCR): 10.1mOhm Max Temperature Range - Operating: -20°C ~ 100°C Dimension: 0.441" L x 0.394" W (11.20mm x 10.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz

Manufacturer: Murata Electronics
Win Source Part Number: 807010-FDVE1040-H-3R3M=P3
Packaging: Reel
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.3μH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 9.8A
DC Resistance (DCR): 10.1mOhm Max
Temperature Range - Operating: -20°C ~ 100°C
Dimension: 0.441" L x 0.394" W (11.20mm x 10.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-FDVE1040-H-3R3M=P3 807010-FDVE1040-H-3R3M=P3
Product Name SMD 3.3UH 9A 10.1MOHM Inductor and Choke Fixed Inductors - FDVE1040-H-3R3M=P3
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
Mounting Option Surface Mount
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176783-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details