Murata Electronics OEM Parts - OEM Parts (F - I) - FDV0630-1R0M=P3 FDV0630-1R0M=P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059006-FDV0630-1R0M =P3 Packaging: Tape & Reel Inductance: 1 µH Tolerance: 20 % Height: 3 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 10 mΩ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Depth: 6.7 mm Max DC Current: 7.7 A RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059006-FDV0630-1R0M =P3 Packaging: Tape & Reel Inductance: 1 µH Tolerance: 20 % Height: 3 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 10 mΩ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Depth: 6.7 mm Max DC Current: 7.7 A RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FDV0630-1R0M=P3 - 1059006-FDV0630-1R0M=P3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FDV0630-1R0M=P3
1059006-FDV0630-1R0M=P3
OEM Parts - OEM Parts (F - I) - FDV0630-1R0M=P3 1059006-FDV0630-1R0M=P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059006-FDV0630-1R0M =P3 Packaging: Tape & Reel Inductance: 1 µH Tolerance: 20 % Height: 3 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 10 mΩ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Depth: 6.7 mm Max DC Current: 7.7 A RoHS: Compliant Radiation Hardening: No

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059006-FDV0630-1R0M=P3
Packaging: Tape & Reel
Inductance: 1 µH
Tolerance: 20 %
Height: 3 mm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 10 mΩ
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Depth: 6.7 mm
Max DC Current: 7.7 A
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1059006-FDV0630-1R0M=P3
Product Name OEM Parts - OEM Parts (F - I) - FDV0630-1R0M=P3
Unlock Full Specs
to access all available technical data